HP Notebook - 15-bs011ds, 15.6", DDR3L-SDRAM
HP Notebook - 15-bs011ds. Product type: Laptop, Form factor: Clamshell. Display diagonal: 15.6". Internal memory type: DDR3L-SDRAM. Optical drive type: DVD Super Multi. Weight: 4.83 lbs (2.19 kg)