HP logo

HP 15-bs627tx Intel® Core™ i7 i7-7500U Laptop 15.6" HD 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon 530 Windows 10 Home Black, Silver

Brand:
HP segment:
Home
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75445
Info modified on:
02 Feb 2025, 23:04:31
Short summary description HP 15-bs627tx Intel® Core™ i7 i7-7500U Laptop 15.6" HD 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon 530 Windows 10 Home Black, Silver:

HP 15-bs627tx, Intel® Core™ i7, 2.7 GHz, 15.6", 1366 x 768 pixels, 8 GB, 2 TB

Long summary description HP 15-bs627tx Intel® Core™ i7 i7-7500U Laptop 15.6" HD 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon 530 Windows 10 Home Black, Silver:

HP 15-bs627tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Black, Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.