HP ENVY Desktop - 750-624, 3.6 GHz, Intel® Core™ i7, 16 GB, 1 TB, DVD Super Multi, Windows 10 Home
HP ENVY Desktop - 750-624. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC