HP logo

HP M32f FHD Monitor

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
273662
Info modified on:
03 Mar 2025, 15:50:57
End of life date:
31 Oct 2024
Short summary description HP M32f FHD Monitor:

HP M32f FHD Monitor, 31.5", 1920 x 1080 pixels, Full HD, LED, 7 ms

Long summary description HP M32f FHD Monitor:

HP M32f FHD Monitor. Display diagonal: 31.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.