HP logo

HP Smart Tank 726 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5586
Info modified on:
12 Jun 2025, 22:48:29
Short summary description HP Smart Tank 726 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:

HP Smart Tank 726 All-in-One, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, Color scanning, A4

Long summary description HP Smart Tank 726 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:

HP Smart Tank 726 All-in-One. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 9 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.