location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprocket Plus photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sprocket
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2FR87A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628757114 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 06 Sep 2019
Product end of life date
HP WW Sprocket Plus Product Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP WW Sprocket Plus Product Guide (Mobile) (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Substantiation for statements in the HP Innovation Journal (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP WW Sprocket Plus Quick Reference Sheet (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP WW Sprocket Plus Quick Reference Sheet (Mobile) (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Sprocket Plus photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm)
  • - ZINK (Zero ink) Borderless printing
  • - Bluetooth USB port
Long product name HP Sprocket Plus photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm) :
The short editorial description of HP Sprocket Plus photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm)

ZINK, 313 x 400 dpi, Android/iOS, 512 MB
More>>>
HP Sprocket Plus photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm):
The official marketing text of HP Sprocket Plus photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm) as supplied by the manufacturer

Make time with friends more memorable with the world's thinnest portable photo printer. Instantly print sharable 2.3 x 3.4 inch (5.8 x 8.6 cm) snapshots or stickers. Relive every fun-filled moment with an amazing app experience.

Short summary description HP Sprocket Plus photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm):
This short summary of the HP Sprocket Plus photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Sprocket Plus, ZINK (Zero ink), 313 x 400 DPI, 2.3" x 3.4" (5.8x8.6 cm), Borderless printing, Bluetooth, Direct printing

Long summary description HP Sprocket Plus photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm):
This is an auto-generated long summary of HP Sprocket Plus photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm) based on the first three specs of the first five spec groups.

HP Sprocket Plus. Print technology: ZINK (Zero ink), Maximum resolution: 313 x 400 DPI. Maximum print size: 2.3" x 3.4" (5.8x8.6 cm). Borderless printing. Bluetooth. Direct printing. Product color: Red

Printing
Borderless printing *
Yes
Print technology *
ZINK (Zero ink)
Maximum resolution *
313 x 400 DPI
Features
Market positioning *
Home & office
Product color *
Red
Built-in display
No
HP segment
Home, Home office
Input & output capacity
Total input capacity
10 sheets
Paper handling
Maximum print size *
2.3" x 3.4" (5.8x8.6 cm)
Ports & interfaces
Direct printing *
Yes
PictBridge *
No
USB port *
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth *
Yes
Performance
Internal memory
512 MB
Card reader integrated
No
Power
Power source *
Battery
Power consumption (printing) *
17.6 W
Power
Power consumption (standby)
0.75 W
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
900 mAh
Battery voltage
7.4 V
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Other operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-30 - 70 °C
Operating relative humidity (H-H)
5 - 70%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
5.59" (142 mm)
Depth
3.39" (86 mm)
Height
0.709" (18 mm)
Weight
7.2 oz (204 g)
Packaging data
Warranty card
Yes
Package width
6.89" (175 mm)
Package depth
4.53" (115 mm)
Package height
1.42" (36 mm)
Package weight
10.9 oz (310 g)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 04:14:14
Uk has collected 19 expert reviews for HP Sprocket Plus photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm) and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
goodhousekeeping.co.uk
Updated:
2019-12-02 04:14:14
Love the idea of printing photos from your smartphone but want them a little bigger than those created by other Bluetooth printers? The HP Sprocket Plus is ideal as it creates prints that are 30% bigger than the average Bluetooth printer. Simple to use, t...
Good We love the photo booth feature that allows you to take four different timed shots and print them on one photo just like a traditional photo booth would, The prints are clear and sharp although we did find them come out slightly darker than in real life...
Bad Slow to print, taking an average of a minute per photo, You can't remove red eyes from images...
Bottom line A simple and easy to use Bluetooth printer. It's great if you want larger than usual prints and want to give your photos a little bit of extra fun...
76%
91mobiles.com
Updated:
2019-12-02 04:14:14
In an era of digital photography and Instagram, the need for printed photographs and sentiments attached are fast waning. Film cameras and hard copies of photographs are more of a quirk and novelty today than anything else. It's this aspect of printed pho...
Bottom line By now, I think I would have successfully established that the HP Sprocket Pluck is a fancy gadget which falls more into the novelty category. With a price tag of Rs 8,999, it's not cheap and after factoring in the cost of the paper you will have to buy i...
0%
gadgetreview.com
Updated:
2020-07-16 04:58:12
Our top pick, the Polaroid ZIP, is a fast and portable photo printer that works with the free Polaroid app to seamlessly print out your digital photos on the go, no computer connection necessary. Keep reading to see more of our top picks.Award: Top PickWH...
0%