HP logo

HP Sprocket 2.3 x 3.4 in (5.8 x 8.7 cm) Photo Paper-20 sheets

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27032
Info modified on:
24 Dec 2021, 06:39:05
End of life date:
01 Sept 2021
Short summary description HP Sprocket 2.3 x 3.4 in (5.8 x 8.7 cm) Photo Paper-20 sheets:

HP Sprocket 2.3 x 3.4 in (5.8 x 8.7 cm) Photo Paper-20 sheets, Gloss, Inkjet, 2.3x3.4", White, 20 sheets, Home, Home office

Long summary description HP Sprocket 2.3 x 3.4 in (5.8 x 8.7 cm) Photo Paper-20 sheets:

HP Sprocket 2.3 x 3.4 in (5.8 x 8.7 cm) Photo Paper-20 sheets. Finish type: Gloss, Print technology: Inkjet, Paper size (imperial): 2.3x3.4". Width: 3.25" (82.6 mm), Height: 5.48" (139.2 mm). Package width: 3.25" (82.6 mm), Package depth: 0.689" (17.5 mm), Package height: 5.48" (139.2 mm). Pallet weight: 608.5 lbs (276 kg), Quantity per pallet: 5184 pc(s)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.