HP logo

HP 13-bb0041TU Intel® Core™ i7 i7-1165G7 Laptop 13.3" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
HP segment:
Home
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72354
Info modified on:
23 Aug 2022, 19:38:16
Short summary description HP 13-bb0041TU Intel® Core™ i7 i7-1165G7 Laptop 13.3" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP 13-bb0041TU, Intel® Core™ i7, 13.3", 1920 x 1080 pixels, 8 GB, 512 GB, Windows 10 Pro

Long summary description HP 13-bb0041TU Intel® Core™ i7 i7-1165G7 Laptop 13.3" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP 13-bb0041TU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product color: Silver. Weight: 2.73 lbs (1.24 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.