HP logo

HP t310 G2 21.2 oz (600 g) Silver TERA2321

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
482758
Info modified on:
26 Apr 2024, 11:16:32
End of life date:
13 Apr 2019
Short summary description HP t310 G2 21.2 oz (600 g) Silver TERA2321:

HP t310 G2, TERA2321, 0.5 GB, DDR3-SDRAM, 1333 MHz, 0.032 GB, Flash

Long summary description HP t310 G2 21.2 oz (600 g) Silver TERA2321:

HP t310 G2. Processor model: TERA2321. Internal memory: 0.5 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 0.032 GB, Storage media: Flash. Audio system: 32-bit stereo. Cabling technology: 10/100/1000Base-T(X)

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.