HP logo

HP Stitch S300 64-in Printer

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161831
Info modified on:
07 Jul 2025, 22:26:05
Short summary description HP Stitch S300 64-in Printer:

HP Stitch S300 64-in Printer, Dye-sublimation, 1200 x 1200 DPI, Black, Cyan, Magenta, Yellow, 1200 x 1200 DPI, 1625 x 1220 mm, 0.5 mm

Long summary description HP Stitch S300 64-in Printer:

HP Stitch S300 64-in Printer. Print technology: Dye-sublimation, Maximum resolution: 1200 x 1200 DPI, Printing colors: Black, Cyan, Magenta, Yellow. Maximum print size: 1625 x 1220 mm, Media thickness: 0.5 mm. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Sound pressure level (printing): 71 dB, Certification: Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC..., HP segment: Home. Power consumption (standby): 80 W, Power consumption (typical): 1000 W, Power consumption (sleep): 2 W

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.