HP logo

HP Elite USB-C Dock G3 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83859
Info modified on:
14 Mar 2024, 19:48:03
Short summary description HP Elite USB-C Dock G3 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

HP Elite USB-C Dock G3, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 10,100,1000 Mbit/s, Black, Kensington, HP

Long summary description HP Elite USB-C Dock G3 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

HP Elite USB-C Dock G3. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Cable lock slot type: Kensington, Brand compatibility: HP. Power consumption (typical): 90 W. Windows operating systems supported: Windows 10

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.