HP logo

HP 15-bw028ca AMD A9 A9-9420 Laptop 15.6" HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gray

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12621
Info modified on:
28 Jan 2025, 10:14:15
End of life date:
31 Dec 2018
Short summary description HP 15-bw028ca AMD A9 A9-9420 Laptop 15.6" HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gray:

HP 15-bw028ca, AMD A9, 3 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP 15-bw028ca AMD A9 A9-9420 Laptop 15.6" HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gray:

HP 15-bw028ca. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9420, Processor frequency: 3 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.