HP logo

HP Notebook - 15-bw032wm

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10190
Info modified on:
23 Jan 2025, 19:14:01
End of life date:
31 Dec 2018
Short summary description HP Notebook - 15-bw032wm:

HP Notebook - 15-bw032wm, AMD A12, 2.7 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP Notebook - 15-bw032wm:

HP Notebook - 15-bw032wm. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A12, Processor model: A12-9720P, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Gray

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.