HP logo

HP Intel Xeon Gold 6132 processor 2.6 GHz 19.25 MB L3

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36923
Info modified on:
14 Mar 2024, 19:25:12
Short summary description HP Intel Xeon Gold 6132 processor 2.6 GHz 19.25 MB L3:

HP Intel Xeon Gold 6132, Intel® Xeon® Gold, LGA 3647 (Socket P), 14 nm, 2.6 GHz, 64-bit, 1st Generation Intel® Xeon® Scalable

Long summary description HP Intel Xeon Gold 6132 processor 2.6 GHz 19.25 MB L3:

HP Intel Xeon Gold 6132. Processor family: Intel® Xeon® Gold, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Scalability: S4S

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.