HP logo

HP M24f FHD Monitor

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
238463
Info modified on:
04 Mar 2025, 13:00:11
End of life date:
31 Jan 2025
Short summary description HP M24f FHD Monitor:

HP M24f FHD Monitor, 23.8", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black, Silver

Long summary description HP M24f FHD Monitor:

HP M24f FHD Monitor. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black, Silver

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.