HP logo

HP Pavilion 570-p048a AMD A8 A8-9600 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Home Desktop PC Black, White

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72610
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP Pavilion 570-p048a AMD A8 A8-9600 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Home Desktop PC Black, White:

HP Pavilion 570-p048a, 3.1 GHz, AMD A8, 8 GB, 1.13 TB, DVD Super Multi, Windows 10 Home

Long summary description HP Pavilion 570-p048a AMD A8 A8-9600 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Home Desktop PC Black, White:

HP Pavilion 570-p048a. Processor frequency: 3.1 GHz, Processor family: AMD A8, Processor model: A8-9600. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.