HP logo

HP OMEN Accelerator Shell GA1-1013a Wired Thunderbolt 3 Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50833
Info modified on:
14 Mar 2024, 19:46:30
Short summary description HP OMEN Accelerator Shell GA1-1013a Wired Thunderbolt 3 Black:

HP OMEN Accelerator Shell GA1-1013a, Wired, Thunderbolt 3, USB Type-A, USB Type-C, Black, 500 W, 7.87" (200 mm)

Long summary description HP OMEN Accelerator Shell GA1-1013a Wired Thunderbolt 3 Black:

HP OMEN Accelerator Shell GA1-1013a. Connectivity technology: Wired, Host interface: Thunderbolt 3, USB connector type: USB Type-A, USB Type-C. Product color: Black. Power consumption (typical): 500 W. Width: 7.87" (200 mm), Depth: 7.87" (200 mm), Height: 7.87" (200 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.