HP logo

HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650G 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70630
Info modified on:
05 May 2025, 21:44:49
End of life date:
30 Nov 2021
Short summary description HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650G 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black:

HP EliteDesk 805 G6, 3.7 GHz, AMD Ryzen™ 5 PRO, 4650G, 16 GB, 512 GB, Windows 10 Pro

Long summary description HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650G 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black:

HP EliteDesk 805 G6. Processor frequency: 3.7 GHz, Processor family: AMD Ryzen™ 5 PRO, Processor model: 4650G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 80 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.