HP DHS-2111, 2-way, 2.0 channels, Wired, 6 W, 200 - 16000 Hz, Black, Silver
HP DHS-2111. Recommended usage: Universal. Speaker type: 2-way, Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 6 W, Frequency range: 200 - 16000 Hz. Product color: Black, Silver