location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 800 65W G4 Intel® Core™ i5 8600 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 65W G4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2B084UT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850465802 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 18 Jun 2020
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDesk 800 65W G4 Intel® Core™ i5 8600 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-8600 (9MB Cache, 3.1GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name HP EliteDesk 800 65W G4 Intel® Core™ i5 8600 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver :
The short editorial description of HP EliteDesk 800 65W G4 Intel® Core™ i5 8600 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver

Intel Core i5-8600 (9MB Cache, 3.1GHz), 8GB DDR4-SDRAM, 256GB SSD, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
HP EliteDesk 800 65W G4 Intel® Core™ i5 8600 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver:
The official marketing text of HP EliteDesk 800 65W G4 Intel® Core™ i5 8600 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver as supplied by the manufacturer

Power-packed, ultra-small, and optimized for modern productivity
Deploy a PC built for the enterprise with 8th Gen Intel® Core™ processors.[3] The HP EliteDesk 800 Desktop Mini has performance, reliability, and expandability for today’s workforce in a stylish and versatile design.

Short summary description HP EliteDesk 800 65W G4 Intel® Core™ i5 8600 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver:
This short summary of the HP EliteDesk 800 65W G4 Intel® Core™ i5 8600 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 800 65W G4, 3.1 GHz, Intel® Core™ i5, 8600, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteDesk 800 65W G4 Intel® Core™ i5 8600 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver:
This is an auto-generated long summary of HP EliteDesk 800 65W G4 Intel® Core™ i5 8600 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver based on the first three specs of the first five spec groups.

HP EliteDesk 800 65W G4. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: 8600. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black, Silver

Streamlined for a clean workspace

Take your footprint down to near zero with a PC that mounts behind and is powered by an HP EliteDisplay.[4,5] Place it almost anywhere with HP Desktop Mini accessories.[4] Reduce connection clutter with a single short USB-C® cable[6] and rear I/O ports.

Meet the mighty Mini

Create panoramic views of static and dynamic imagery on up to 7 daisy-chained displays[7] from one PC. Transfer data fast with an optional Thunderbolt™ card.[4,8] Expand even more with options like Intel® Optane™ memory[9] or an M.2 SSD PCIe Drive.[4,10]

Enhanced data and device security

Get a highly secure PC with the self-healing protection of HP Sure Start Gen4.[2] Integrate into the most secure network infrastructures with an optional fiber network adapter.[4] Store and lock your Mini and power cord in the optional HP Lock Box.[4]

Firmware level protection

Protect the firmware that antivirus can’t reach! The hardware-enforced self-healing protection offered by HP Sure Start Gen4 automatically recovers the BIOS from malware, rootkits, or corruption. [4]

Let nothing stand in your way

Power through your day with Windows 10 Pro and the powerful security, collaboration and connectivity features from HP. [12]

Protect critical security processes

Keep your critical applications and processes running even if malware tries to shut them down with the self-healing protection of HP Sure Run. [4,4,4,4,4]

Firmware level protection

Protect your PC with the hardware-enforced self-healing protection of HP Sure Start Gen4 that automatically recovers the BIOS. [2]

Quick and secure recovery to the latest image

Quickly and securely restore PCs to the latest image using a network connection with HP Sure Recover. [12]

Protect critical security processes

Keep your critical applications and processes running even if malware tries to shut them down with the self-healing protection of HP Sure Run. [13]

Browse confidently

Help protect your PC from websites, attachments, malware, ransomware, and viruses with hardware-enforced security from HP Sure Click. [14]

Speed up the basics of IT management

The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager [15]

Super secure. Super protected.

Keep data out of reach and defend against theft, attacks, and unauthorized users with HP Client Security Manager Gen4. [16]

Get PC images right the first time

ITDMs can quickly help create, improve, and secure custom Windows images with HP Image Assistant Gen3.

Built-in durability

Rest easy with a PC that goes the distance and is designed to pass HP Total Test Process and MIL-STD 810G testing. [17,18]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
8600
Processor cores
6
Processor threads
6
Processor boost frequency
4.3 GHz
Processor frequency *
3.1 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
9 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Stepping
U0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41.6 GB/s
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Memory clock speed
2666 MHz
ECC
No
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E92
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller model
Intel Dual Band Wireless-AC 9560
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Volume
1.05 L
Product color *
Black, Silver
Country of origin
China
Performance
Market positioning
Business
Motherboard chipset
Intel Q370
Audio chip
Conexant CX20632
Product type *
Mini PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3X0
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
129937
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Brand-specific features
HP JumpStart
Yes
HP Support Assistant
Yes
HP Security tools
HP BIOSphere; HP Client Security Suite Gen 4; HP Password Manager; HP Power On Authentication; HP Sure Run; HP Sure Start Gen4
HP Software provided
HP Hotkey Support; HP Noise Cancellation Software; HP Secure Erase; HP Sure Click; Native Miracast Support; HP Wireless Wakeup; Buy Office (sold separately); HP Sure Recover
HP segment
Business
Power
Power supply *
90 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
6.97" (177 mm)
Depth *
6.89" (175 mm)
Height *
1.34" (34 mm)
Weight *
2.31 lbs (1.05 kg)
Package width
19.6" (497 mm)
Package depth
5.04" (128 mm)
Package height
8.78" (223 mm)
Package weight
6.5 lbs (2.95 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Disclaimer HP EliteDesk 800 65W G4 Intel® Core™ i5 8600 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver:
Disclaimer

[2] HP Sure Start Gen4 is available on HP Elite and HP Pro 600 products equipped with 8th generation Intel® or AMD processors.
[3] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[4] Sold separately or as an optional feature.
[5] Power delivery only supported on model with 35W 8th Gen Intel® Core™ processor and displays with USB-C® power delivery. Display sold separately. Mounting requires HP B300 or B500 PC Mounting Bracket for Monitors, sold separately. See display QuickSpecs for bracket guidance.
[6] Short USB-C® cable included with PC configured with optional USB-C® DisplayPort™ Alt-Mode w/Power Delivery port or USB-C® DisplayPort™ Alt-Mode only port.
[7] Displays sold separately. Only supported on model with 35W 8th Gen Intel® Core™ processor and optional discrete AMD Radeon™ graphics. 35W processor model can be configured with an AMD Radeon™ RX560 graphics or Thunderbolt™ card; it cannot be configured with both options together.
[8] Only supported on model with 35W or 65W 8th Gen Intel® Core™ processor. If Thunderbolt™ card is configured, no other optional I/O may be selected.
[9] Intel® Optane™ memory system acceleration does not replace or increase the DRAM in your system and requires configuration with an optional Intel® Core™ i(5 or 7)+ processor.
[10] The HP EliteDesk 800 G4 Desktop Mini supports two M.2 SSD drives. On the model with 35W 8th Gen Intel® Core™ processor, only one M.2 drive can be populated if an optional discrete graphics card is installed. [12] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[12] HP Sure Recover is available on HP Elite PCs with 8th generation Intel® or AMD processors and requires an open, wired network connection. Not available on platforms with multiple internal storage drives or Intel® Optane™. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
[13] HP Sure Run is available on HP Elite products equipped with 8th generation Intel® or AMD processors.
[14] HP Sure Click is available on most HP PCs and supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.
[15] HP Manageability Integration Kit can be downloaded from http://www.hp.com/go/clientmanagement.
[16] HP Client Security Manager Gen4 requires Windows and Intel® or AMD 8th Gen processors.
[17] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[18] MIL-STD testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.