HP logo

HP Prime Graphing calculator Desktop Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62063
Info modified on:
14 Mar 2024, 19:27:15
End of life date:
31 Dec 2021
Short summary description HP Prime Graphing calculator Desktop Silver:

HP Prime Graphing, Desktop, Graphing, 33 digits, Flash, Battery, Silver

Long summary description HP Prime Graphing calculator Desktop Silver:

HP Prime Graphing. Form factor: Desktop, Type: Graphing. Digits: 33 digits, Display number of lines: 10 lines, Backlight display. Storage media type: Flash. USB port. Power source: Battery. Product color: Silver

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.