HP logo

HP 17-by2053cl Intel® Core™ i5 i5-10210U Laptop 17.3" Full HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6312
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
08 Jul 2022
Short summary description HP 17-by2053cl Intel® Core™ i5 i5-10210U Laptop 17.3" Full HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP 17-by2053cl, Intel® Core™ i5, 1.6 GHz, 17.3", 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description HP 17-by2053cl Intel® Core™ i5 i5-10210U Laptop 17.3" Full HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP 17-by2053cl. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.