location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Smart Tank 7302e All-in-One

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Smart Tank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart Tank 7302e All-in-One
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28B71A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908302414 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Oct 2024 04:51:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Smart Tank 7302e All-in-One
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 35-sheet ADF; Scan to PDF; Two-sided printing
  • - Print, Scan, Copy, ADF, Duplex, Wireless
  • - Print speed up to 15 ppm (black) and 9 ppm (color)
  • - Up to 1200 x 1200 rendered dpi
Guarantee: One year limited hardware warranty from the date of purchase; For more info please visit us at http://support.hp.com
Long product name HP Smart Tank 7302e All-in-One :
The short editorial description of HP Smart Tank 7302e All-in-One

Smart Tank 7302e All-in-One
More>>>
HP Smart Tank 7302e All-in-One:
The official marketing text of HP Smart Tank 7302e All-in-One as supplied by the manufacturer

Advanced. Refillable. Reliable. The next generation of Smart Tank Printers. Printing is seamless from start to finish with a high-capacity ink tank printer plus automatic document feeder designed for the whole family. Get outstanding print quality at a low cost, with up to 3 years of Original HP ink included in the box.[1]

Short summary description HP Smart Tank 7302e All-in-One:
This short summary of the HP Smart Tank 7302e All-in-One data-sheet is auto-generated and uses the product title and the first six key specs.

HP Smart Tank 7302e All-in-One, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, Color scanning, A4

Long summary description HP Smart Tank 7302e All-in-One:
This is an auto-generated long summary of HP Smart Tank 7302e All-in-One based on the first three specs of the first five spec groups.

HP Smart Tank 7302e All-in-One. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 9 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

Seamless printing for learning and work from home

Printing up to 15ppm Black and 9ppm Color. Save time with a 35-page auto document feeder.
Self-healing Wi-Fi helps keep you connected. It automatically detects and resolves connectivity issues.[4]
Get security essentials to ensure privacy and control including basic encryption and password protection.
Smart-guided buttons illuminate to help visually guide you through everyday print, scan, and copy tasks.

Fully loaded with savings

Get up to 8,000 color or 18,000 black pages of Original HP Ink included in the box.[6]
Print at high volumes at an ultra low cost-per-page with this high-capacity ink tank system.[5]
Replenishing ink is clean and easy with HP’s innovative spill-free refill system.[7]

Join HP in protecting our planet for the future.

Sustainable design made from recycled printers and other electronics-more than 25% by weight of plastic.[8]
Choose HP branded sustainabily sourced FSC® certified paper to help stop deforestation and protect wildlife.
EPEAT Silver certified printer: an environmentally conscious choice.

Automatic two-sided printing

Speed through multi-page documents with automatic two-sided printing.

Your reliable connection

Get faster, more reliable connections using dual band Wi-Fi® with self-healing.[4]

Customizable shortcuts on your phone

Eliminate steps in repetitive tasks with customizable shortcuts, using HP Smart app.[2] Print, scan, share, email, and more – in just a tap.[2]

Exceptional HP quality

Count on dark, crisp text, and get vibrant color graphics for all your prints.

Smart-guided buttons

Easily manage tasks with smart-guided buttons that illuminate and guide you through the printing process.

Convenient ink and paper management

Easily monitor ink and paper levels with automatic Low on Ink and paper sensors.

Extend your printing reach

Easily share resources – access and print with wireless and Ethernet networking.[3]

Hands-free. Auto-fed

Work fast and hands-free—the 35-page auto-feeder helps you complete jobs quickly.

Printing
Duplex printing mode
Auto
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (color, normal quality, A4/US Letter)
9 ppm
Print speed (black, draft quality, A4/US Letter)
23 ppm
Print speed (color, draft quality, A4/US Letter)
22 ppm
Print speed (ISO/IEC 24734) black
15 ppm
Print speed (ISO/IEC 24734) colour
9 ppm
Time to first page (black, normal)
14 s
Time to first page (color, normal)
16 s
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
99 copies
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Software, E-mail Server
Image formats supported
BMP, JPG, PNG, TIFF
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Features
Recommended duty cycle
400 - 800 pages per month
Maximum duty cycle *
5000 pages per month
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
1
Maximum input capacity
250 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 355.6 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Hagaki card
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Borderless printing media sizes
A4, Letter
Custom media width
3.5 - 8.5" (88.9 - 215.9 mm)
Custom media length
5 - 14" (127 - 355.6 mm)
Paper handling
Paper tray media weight
60 - 250 g/m²
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound power level (printing)
6.5 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Control type
Buttons
Power
Power consumption (sleep)
1.1 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.2 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 11
Mac operating systems supported
Mac OS X 11.0 Big Sur, Mac OS X 13.0 Ventura, Mac OS X 10.15 Catalina, Mac OS X 10.14 Mojave, Mac OS X 12.0 Monterey
Operational conditions
Recommended humidity operating range
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Certificates
Certification
CISPR 32:2015/EN 55032:2015+A11:2020 Class B; CISPR24:2010+A1:2015/EN 55024:2010+A1:2015; EN55035:2017+A11:2020/CISPR35:2016; EN 61000-3-2:2019; EN 61000-3-3:2013+A1:2019; FCC CFR 47 Part 15 Subpart B; ICES-003 Issue 7:2020; EN 301 489-1 V2.2.3; EN 301 489-17 V3.2.2
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Post-Consumer Recycled Plastic
Weight & dimensions
Width
16.8" (427.5 mm)
Depth
14.3" (364 mm)
Height
9.46" (240.3 mm)
Weight
17 lbs (7.7 kg)
Packaging data
Package width
19.1" (484 mm)
Package depth
11.2" (284 mm)
Package height
16.1" (410 mm)
Package weight
23.6 lbs (10.7 kg)
Packaging content
Cables included
AC
Bundled software
HP Printer Software, available online
Logistics data
Pallet weight
15.1 oz (428 g)
Number of layers per pallet
6 pc(s)
Quantity per pallet
48 pc(s)
Technical details
Number of cartons per pallet layer
8 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
48 x 40 x 102" (1220 x 1016 x 2590 mm)
Recommended system requirements
Windows 10, 7: 32-bit or 64-bit, 2 GB available hard disk space, Internet connection, Internet Explorer.
PictBridge
No
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 102"
Number of print heads
2
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Smart Tank 7302e All-in-One:
Disclaimer

[1] Based upon 200 pages per month of HP Smart Tank customers usage. Actual yield varies considerably based on content of printed pages and other factors. Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Some ink from included bottles is used to start up the printer. For details see http://www.hp.com/go/learnaboutsupplies
[2] Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting . Certain features/software are available in English language only and differ between desktop and mobile applications. Subscription may be required for some additional features. See details at HPSmart.com. Internet access required and must be purchased separately. HP account required for full functionality. List of supported operating systems available in app stores.
[3] Based on internal HP testing. Average timing estimate based on: 1) downloaded HP Smart app on mobile or desktop device, 2) setting up Shortcuts, 3) scanning jobs which have more than 2-3 tasks associated with them (scan to email, save and rename, store to cloud, etc.). Average timing savings comparison based on using printer and desktop scan software to complete similar scanning tasks. Requires the HP Smart app download and supported HP printer. For details on local printing requirements see http://www.hp.com/go/mobileprinting
[4] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://hp.com/go/mobileprinting . Wi-Fi is a registered trademark of Wi-Fi Alliance. Supports both 5.0 GHz and 2.4 GHz using up to 12 non-overlapping channels vs only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) vs 2.4 GHz band (up to 72.2 mbps).
[5] HP ink bottles compared to HP ink cartridges. Cost per page based on expected black and composite (cyan/magenta/yellow) page yield results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see http://hp.com/go/learnaboutsupplies
[6] Black and composite color average per bottle (cyan/magenta/yellow) results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. An additional black ink bottle is required to print 8000 color test pages. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see http://www.hp.com/go/learnaboutsupplies
[7] When used in accordance with setup instructions.
[8] Made with more than 25% recycled plastic by weight.
Technical specification disclaimers
Dimensions vary as per configuration
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Wireless performance is dependent upon physical environment and distance from the access point. Wireless operations are compatible with 2.4 GHz routers only; excludes wireless direct. Wireless direct may require driver or apps be installed and connected on wireless-enabled mobile device or PC. Wireless functionality may vary by computer and mobile operating systems, see http://hpconnected.com. Print times and connection speeds may vary. Apple, AirPrint, Mac, and macOS are trademarks of Apple Inc., registered in the U.S. and other countries. Use of the Works with Apple badge means that an accessory has been designed to work specifically with the technology identified in the badge and has been certified by the developer to meet Apple performance standards.
Speed specifications have been updated to reflect current industry testing methods.
Either after first page or after first set of ISO test pages. For details see: http://hp.com/go/printerclaims
Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://hp.com/go/learnaboutsupplies
Based on HP internal A4 Memo draft document methodology. For details see https://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA8-4168ENW .
Program availability varies. For details, see http://www.hp.com/recycle.
Post-consumer recycled is based on the definition set in the EPEAT standard for imaging equipment, IEEE 1680.2, and is expressed as percent of total weight of plastic.