location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP GT53 90-ml Black Original Ink Bottle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT53 90-ml Black Original Ink Bottle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1VV22AL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808848025 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 17:41:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP GT53 90-ml Black Original Ink Bottle
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP GT53 ink supplies deliver legendard HP print quality.
  • - 1 Black (~4,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - For busy households and small businesses that want to print, purchase ink infrequently and replenish ink when it’s convenient
  • - Depend on Original HP GT53 Ink Bottles designed specifically for your HP printer.
  • - What's in the box: 1 Ink bottle
Long product name HP GT53 90-ml Black Original Ink Bottle :
The short editorial description of HP GT53 90-ml Black Original Ink Bottle

GT53 90-ml Black Original Ink Bottle
More>>>
HP GT53 90-ml Black Original Ink Bottle:
The official marketing text of HP GT53 90-ml Black Original Ink Bottle as supplied by the manufacturer

For busy households and small businesses that want to print, purchase ink infrequently and replenish ink when it’s convenient

Print thousands of pages with one simple purchase of a set of Original HP high-yield ink bottles. It's easy with the HP Smart Tank series printer. It’s high-volume printing at an extremely low cost per page.[1]

Short summary description HP GT53 90-ml Black Original Ink Bottle:
This short summary of the HP GT53 90-ml Black Original Ink Bottle data-sheet is auto-generated and uses the product title and the first six key specs.

HP GT53 90-ml Black Original Ink Bottle, Standard Yield, Black, Pigment-based ink, 1 pc(s), 4000 pages

Long summary description HP GT53 90-ml Black Original Ink Bottle:
This is an auto-generated long summary of HP GT53 90-ml Black Original Ink Bottle based on the first three specs of the first five spec groups.

HP GT53 90-ml Black Original Ink Bottle. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Printing colors: Black, Quantity per pack: 1 pc(s), Black ink page yield: 4000 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Compatibility *
HP Smart Tank 502, 514, 515, 516, 517, 519, 532, 559, 570, 615, 617, 651
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink page yield *
4000 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colors *
Black
Brand compatibility *
HP
Country of origin
Malaysia
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
1.85" (47 mm)
Depth
1.85" (47 mm)
Height
5.91" (150 mm)
Weight
4.23 oz (120 g)
Package width
1.85" (47 mm)
Package depth
1.85" (47 mm)
Package height
5.91" (150 mm)
Package weight
4.59 oz (130 g)
Logistics data
Pallet width
48" (121.9 cm)
Pallet length
40" (101.6 cm)
Pallet height
53.3" (135.4 cm)
Quantity per pallet
2688 pc(s)
Pallet weight
909 lbs (412.3 kg)
Master (outer) case width
12.3" (313 mm)
Master (outer) case length
8.54" (217 mm)
Master (outer) case height
6.89" (175 mm)
Quantity per master (outer) case
24 pc(s)
Master (outer) case weight
7.87 lbs (3.57 kg)
Country Distributor
México 2 distributor(s)
United States 1 distributor(s)
Disclaimer HP GT53 90-ml Black Original Ink Bottle:
Disclaimer

[1] HP ink bottles compared to HP ink cartridges. Cost per page based on expected black and composite (cyan/magenta/yellow) page yield results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see http://www.hp.com/go/learnaboutsupplies.