HP logo

HP Z2 Tower G5 Intel Xeon W W-1250 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro for Workstations Workstation Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103828
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP Z2 Tower G5 Intel Xeon W W-1250 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro for Workstations Workstation Black:

HP Z2 Tower G5, 3.3 GHz, Intel Xeon W, 16 GB, 512 GB, DVD-RW, Windows 10 Pro for Workstations

Long summary description HP Z2 Tower G5 Intel Xeon W W-1250 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro for Workstations Workstation Black:

HP Z2 Tower G5. Processor frequency: 3.3 GHz, Processor family: Intel Xeon W, Processor model: W-1250. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel UHD Graphics P630. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 700 W. Chassis type: Tower. Product type: Workstation

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.