location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 24-ca1045z AMD Ryzen™ 5 5625U 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 11 Home Wi-Fi 6 (802.11ax) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
24
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-ca1045z
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22U65AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548976874 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 17:10:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2023
Product end of life date
Bullet Points HP Pavilion 24-ca1045z AMD Ryzen™ 5 5625U 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 11 Home Wi-Fi 6 (802.11ax) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home
  • - AMD Ryzen 5 5625U (16MB Cache, 2.3GHz)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS Touch
  • - 16GB (3200MHz) DDR4-SDRAM (2 x 8) & 1000GB HDD, 512GB SSD
Long product name HP Pavilion 24-ca1045z AMD Ryzen™ 5 5625U 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 11 Home Wi-Fi 6 (802.11ax) White :
The short editorial description of HP Pavilion 24-ca1045z AMD Ryzen™ 5 5625U 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 11 Home Wi-Fi 6 (802.11ax) White

AMD Ryzen 5 5625U (16MB Cache, 2.3GHz), 16GB DDR4-SDRAM, 1000GB HDD, 512GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS Touch, AMD Radeon Graphics, LAN, WLAN, Bluetooth, HP Webcam, Windows 11 Home
More>>>
HP Pavilion 24-ca1045z AMD Ryzen™ 5 5625U 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:
The official marketing text of HP Pavilion 24-ca1045z AMD Ryzen™ 5 5625U 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 11 Home Wi-Fi 6 (802.11ax) White as supplied by the manufacturer

For work and wow
The HP Pavilion All-in-One is simply all you need. A desktop designed to keep you productive for streaming or gaming with a flicker-free[1] display and killer audio experience. The low blue light filter keeps your eyes happier for longer and the pop-up privacy camera is great for video calls. Feel good about your choice with a sustainable design.

Short summary description HP Pavilion 24-ca1045z AMD Ryzen™ 5 5625U 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:
This short summary of the HP Pavilion 24-ca1045z AMD Ryzen™ 5 5625U 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 11 Home Wi-Fi 6 (802.11ax) White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 24-ca1045z, 23.8", Full HD, AMD Ryzen™ 5, 16 GB, 1.51 TB, Windows 11 Home

Long summary description HP Pavilion 24-ca1045z AMD Ryzen™ 5 5625U 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:
This is an auto-generated long summary of HP Pavilion 24-ca1045z AMD Ryzen™ 5 5625U 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 11 Home Wi-Fi 6 (802.11ax) White based on the first three specs of the first five spec groups.

HP Pavilion 24-ca1045z. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: AMD Ryzen™ 5, Processor frequency: 2.3 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. Built-in camera. Operating system installed: Windows 11 Home. Product color: White

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
RGB color space
NTSC
Anti-glare screen
Yes
Color gamut
72%
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor model *
5625U
Processor cores
6
Processor boost frequency
4.3 GHz
Processor frequency *
2.3 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
3200 MHz
Memory layout (slots x size)
2 x 8 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Storage
Total storage capacity *
1.51 TB
Storage media *
HDD+SSD
Number of storage drives installed
2
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
5400 RPM
HDD interface
SATA
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
AMD Radeon Graphics
On-board graphics card model *
AMD Radeon Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
8 W
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Audio system
B&O PLAY
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Camera
Privacy camera
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852BE
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.3
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Design
Product color *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
Introduction year
2022
Performance
Product type *
All-in-One PC
Market positioning
Everyday
Software
Operating system installed *
Windows 11 Home
Brand-specific features
HP speaker type
HP Dual Speakers
HP front camera
HP Webcam
HP segment
Home
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
21.3" (540.2 mm)
Depth (with stand)
6.74" (171.2 mm)
Height (with stand)
16.8" (427.8 mm)
Weight (with stand)
14.1 lbs (6.4 kg)
Weight
14.1 lbs (6.4 kg)
Package width
25.2" (641 mm)
Package depth
10.9" (277 mm)
Package height
20.7" (525 mm)
Package weight
22 lbs (10 kg)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wireless
Other features
Chassis type
All-in-One
Display diagonal (metric)
23.8" (60.5 cm)
Number of free internal memory expansion slots
2
Power supply
120 W
Infrared (IR) camera
Yes
Country Distributor
United States 1 distributor(s)