HP logo

HP ENVY 6458e All-in-One Printer, Color Printer for Home, Print, copy, scan, send mobile fax, Wireless; Print from phone or tablet; Two-sided printing

Data-sheet quality:
created/standardized by Icecat
Product views:
4351
Info modified on:
11 Jul 2025, 05:47:50
Short summary description HP ENVY 6458e All-in-One Printer, Color Printer for Home, Print, copy, scan, send mobile fax, Wireless; Print from phone or tablet; Two-sided printing:

HP ENVY 6458e All-in-One Printer, Color Printer for Home, Print, copy, scan, send mobile fax, Wireless; Print from phone or tablet; Two-sided printing, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, White

Long summary description HP ENVY 6458e All-in-One Printer, Color Printer for Home, Print, copy, scan, send mobile fax, Wireless; Print from phone or tablet; Two-sided printing:

HP ENVY 6458e All-in-One Printer, Color Printer for Home, Print, copy, scan, send mobile fax, Wireless; Print from phone or tablet; Two-sided printing. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 7 ppm. Copying: Color copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: White

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.