HP logo

HP Mini 210-2006SL netbook Intel Atom® N550 10.1" 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66573
Info modified on:
22 Jan 2025, 06:01:23
Short summary description HP Mini 210-2006SL netbook Intel Atom® N550 10.1" 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black:

HP Mini 210-2006SL, Intel Atom®, 1.5 GHz, 10.1", 1024 x 600 pixels, 1 GB, 250 GB

Long summary description HP Mini 210-2006SL netbook Intel Atom® N550 10.1" 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black:

HP Mini 210-2006SL. Product type: Netbook. Processor family: Intel Atom®, Processor model: N550, Processor frequency: 1.5 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product color: Black. Weight: 3.11 lbs (1.41 kg)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.