HP logo

HP OMEN 30L Desktop GT13-0395xt Intel® Core™ i9 i9-10850K 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 10 Home Tower PC Black

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1317
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Mar 2022
Short summary description HP OMEN 30L Desktop GT13-0395xt Intel® Core™ i9 i9-10850K 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 10 Home Tower PC Black:

HP OMEN 30L Desktop GT13-0395xt, 3.6 GHz, Intel® Core™ i9, i9-10850K, 16 GB, 1.51 TB, Windows 10 Home

Long summary description HP OMEN 30L Desktop GT13-0395xt Intel® Core™ i9 i9-10850K 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 10 Home Tower PC Black:

HP OMEN 30L Desktop GT13-0395xt. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i9, Processor model: i9-10850K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Tower. Product type: PC

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.