HP logo

HP ZBook Firefly 15 G7 Intel® Core™ i7 i7-10810U Mobile workstation 15.6" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro P520 Wi-Fi 6 (802.11ax) Windows 10 Pro Gray

Brand:
Product family:
HP segment:
Business
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57384
Info modified on:
09 Mar 2024, 14:19:00
Short summary description HP ZBook Firefly 15 G7 Intel® Core™ i7 i7-10810U Mobile workstation 15.6" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro P520 Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:

HP ZBook Firefly 15 G7, Intel® Core™ i7, 1.1 GHz, 15.6", 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description HP ZBook Firefly 15 G7 Intel® Core™ i7 i7-10810U Mobile workstation 15.6" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro P520 Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:

HP ZBook Firefly 15 G7. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10810U, Processor frequency: 1.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Gray

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.