HP logo

HP Z2 Mini G3 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Desktop Workstation Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33803
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP Z2 Mini G3 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Desktop Workstation Black:

HP Z2 Mini G3, 3.6 GHz, Intel® Core™ i7, i7-7700, 16 GB, 512 GB, Windows 10 Pro

Long summary description HP Z2 Mini G3 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Desktop Workstation Black:

HP Z2 Mini G3. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® Quadro® M620. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: Desktop. Product type: Workstation

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.