location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB-C to HDMI 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C to HDMI 2.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1WC36UT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781951865 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2022
Product end of life date
Long product name HP USB-C to HDMI 2.0 :
The short editorial description of HP USB-C to HDMI 2.0

HP USB-C to HDMI 2.0
More>>>
HP USB-C to HDMI 2.0:
The official marketing text of HP USB-C to HDMI 2.0 as supplied by the manufacturer

Show and share your work

Collaborate on the fly in conference rooms, team rooms, and more when your project your notebook or mobile device’s high-definition video and audio content to an external display, TV or projector with the HP USB-C to HDMI 2.0 Adapter.

Short summary description HP USB-C to HDMI 2.0:
This short summary of the HP USB-C to HDMI 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB-C to HDMI 2.0, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Black, 4.38" (111.2 mm), 1.74" (44.2 mm), 0.673" (17.1 mm)

Long summary description HP USB-C to HDMI 2.0:
This is an auto-generated long summary of HP USB-C to HDMI 2.0 based on the first three specs of the first five spec groups.

HP USB-C to HDMI 2.0. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product color: Black. Width: 4.38" (111.2 mm), Depth: 1.74" (44.2 mm), Height: 0.673" (17.1 mm). Quantity per pack: 1 pc(s)

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
HDMI ports quantity *
1
HDMI version
2.0
Microphone in *
No
Performance
Card reader integrated *
No
Performance
Product color *
Black
Weight & dimensions
Width
4.38" (111.2 mm)
Depth
1.74" (44.2 mm)
Height
0.673" (17.1 mm)
Weight
1.09 oz (31 g)
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
France 1 distributor(s)
United States 1 distributor(s)