HP logo

HP 11m-be0013dx Intel® Pentium® Silver 128 GB 11" 4 GB Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
675
Info modified on:
20 Mar 2024, 14:53:23
End of life date:
31 Oct 2022
Bullet Points HP 11m-be0013dx Intel® Pentium® Silver 128 GB 11" 4 GB Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Silver:
  • - Windows 11 Home in S mode
  • - 27.9 cm (11") 2.1K 2160 x 1440 IPS
  • - 4GB (4266MHz) LPDDR4x-SDRAM
Long product name HP 11m-be0013dx Intel® Pentium® Silver 128 GB 11" 4 GB Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Silver:

4GB LPDDR4x-SDRAM, 27.9 cm (11") 2.1K 2160 x 1440 IPS, WLAN, Windows 11 Home in S mode

HP 11m-be0013dx Intel® Pentium® Silver 128 GB 11" 4 GB Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Silver:

Designed to support creativity and productivity on the go

Stay productive, creative and untethered with the HP 11 inch Tablet PC. Master collaboration with a rotatable 13 megapixel high-res camera[1] sporting Auto Frame. Change the way you work with Windows 11 and connect a secondary display with Duet® for HP. Plus your device is made with ocean-bound and post-consumer recycled plastic.

Short summary description HP 11m-be0013dx Intel® Pentium® Silver 128 GB 11" 4 GB Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Silver:

HP 11m-be0013dx, 11", 2160 x 1440 pixels, 128 GB, 4 GB, Windows 11 Home in S mode, Silver

Long summary description HP 11m-be0013dx Intel® Pentium® Silver 128 GB 11" 4 GB Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Silver:

HP 11m-be0013dx. Display diagonal: 11", Display resolution: 2160 x 1440 pixels. Internal storage capacity: 128 GB. Processor family: Intel® Pentium® Silver, Processor model: N6000. Internal memory: 4 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 21.2 oz (600 g). Operating system installed: Windows 11 Home in S mode. Product color: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.