HP logo

HP ENVY Inspire 7255e All-in-One Printer, Color Printer for Home, Print, Scan, Copy, Photo, Wireless; Instant Ink eligible; Print from phone or tablet; Two-sided printing

Data-sheet quality:
created/standardized by Icecat
Product views:
41736
Info modified on:
26 Jun 2025, 19:03:25
Short summary description HP ENVY Inspire 7255e All-in-One Printer, Color Printer for Home, Print, Scan, Copy, Photo, Wireless; Instant Ink eligible; Print from phone or tablet; Two-sided printing:

HP ENVY Inspire 7255e All-in-One Printer, Color Printer for Home, Print, Scan, Copy, Photo, Wireless; Instant Ink eligible; Print from phone or tablet; Two-sided printing, Thermal inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Beige

Long summary description HP ENVY Inspire 7255e All-in-One Printer, Color Printer for Home, Print, Scan, Copy, Photo, Wireless; Instant Ink eligible; Print from phone or tablet; Two-sided printing:

HP ENVY Inspire 7255e All-in-One Printer, Color Printer for Home, Print, Scan, Copy, Photo, Wireless; Instant Ink eligible; Print from phone or tablet; Two-sided printing. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 10 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Beige

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.