HP logo

HP ENVY 17-ae108ca Intel® Core™ i7 i7-8550U Laptop 17.3" Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX150 Windows 10 Home Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16122
Info modified on:
02 Feb 2025, 23:04:12
End of life date:
30 Sept 2018
Short summary description HP ENVY 17-ae108ca Intel® Core™ i7 i7-8550U Laptop 17.3" Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX150 Windows 10 Home Silver:

HP ENVY 17-ae108ca, Intel® Core™ i7, 1.8 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description HP ENVY 17-ae108ca Intel® Core™ i7 i7-8550U Laptop 17.3" Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX150 Windows 10 Home Silver:

HP ENVY 17-ae108ca. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.