HP logo

HP 15-bw007ca AMD A10 A10-9620P Laptop 15.6" Touchscreen HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Gray, Silver

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10221
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Dec 2018
Short summary description HP 15-bw007ca AMD A10 A10-9620P Laptop 15.6" Touchscreen HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Gray, Silver:

HP 15-bw007ca, AMD A10, 2.5 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP 15-bw007ca AMD A10 A10-9620P Laptop 15.6" Touchscreen HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Gray, Silver:

HP 15-bw007ca. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-9620P, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Gray, Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.