HP logo

HP 15-bs028ca Intel® Core™ i5 i5-7200U Laptop 15.6" Touchscreen HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19629
Info modified on:
30 Jan 2025, 19:16:30
End of life date:
31 Dec 2018
Short summary description HP 15-bs028ca Intel® Core™ i5 i5-7200U Laptop 15.6" Touchscreen HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home:

HP 15-bs028ca, Intel® Core™ i5, 2.5 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP 15-bs028ca Intel® Core™ i5 i5-7200U Laptop 15.6" Touchscreen HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home:

HP 15-bs028ca. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.