HP logo

HP 290 G1 Intel® Core™ i5 i5-7500 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33152
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP 290 G1 Intel® Core™ i5 i5-7500 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black:

HP 290 G1, 3.4 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, FreeDOS

Long summary description HP 290 G1 Intel® Core™ i5 i5-7500 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black:

HP 290 G1. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: FreeDOS. Power supply: 180 W. Chassis type: Micro Tower. Product type: PC. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.