location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 400 G2 Intel® Pentium® G4400T 20" 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1QM84ES
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 400 G2 Intel® Pentium® G4400T 20" 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64
  • - Intel® Pentium® G4400T (3M Cache, 2.9 GHz)
  • - 50.8 cm (20") HD+ TN (1600 x 900)
  • - 4GB (2133 MHz) DDR4-SDRAM (1 x 4 GB) & 128GB SSD
  • - Mouse & Keyboard included, DVD Super Multi
Long product name HP ProOne 400 G2 Intel® Pentium® G4400T 20" 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black, Silver :
The short editorial description of HP ProOne 400 G2 Intel® Pentium® G4400T 20" 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black, Silver

Intel® Pentium® G4400T (3M Cache, 2.9 GHz), 4GB DDR4-SDRAM, 128GB SSD, 50.8 cm (20") HD+ 1600 x 900 TN Touch, Intel® HD Graphics 510, DVD Super Multi, LAN, WebCam, Windows 10 Pro 64-bit
More>>>
HP ProOne 400 G2 Intel® Pentium® G4400T 20" 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black, Silver:
The official marketing text of HP ProOne 400 G2 Intel® Pentium® G4400T 20" 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black, Silver as supplied by the manufacturer

New AiO engineered for growing businesses
Easy to deploy, sleek, and feature-rich, the HP ProOne 400 50,8 cm (20”) All-in-One PC with business-class collaboration, touch, manageability, and security features is a sound investment.

Expand with ease
Easy access to critical parts, rigorous testing, and HP temperature control technology helps ensure your AiO withstands tough work environments.

Simplify device management
Reduce the complexity of administration. HP Touchpoint Manager,[7] Windows 10[1] manageability features, and HP Common Core BIOS help you easily manage assets.

Several deployment options
Pair this space-saving AiO with the stand option[3] to fit your workspace and use case.

Cut out the chatter
Help suppress ambient noise including keyboard clicks with HP Noise Reduction Software.

Give your speakers a boost
DTS Sound+™ lets you make the most of virtual conferencing.

Communication made easy
Make conferencing from your PC as simple as the touch of a button with the optional HP Conferencing Keyboard.[3]

Customized protection
HP BIOSphere[5] and HP Client Security[6] help keep critical data and systems protected with customizable security.

Short summary description HP ProOne 400 G2 Intel® Pentium® G4400T 20" 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black, Silver:
This short summary of the HP ProOne 400 G2 Intel® Pentium® G4400T 20" 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 400 G2, 20", HD+, Intel® Pentium®, 4 GB, 128 GB, Windows 10 Pro

Long summary description HP ProOne 400 G2 Intel® Pentium® G4400T 20" 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black, Silver:
This is an auto-generated long summary of HP ProOne 400 G2 Intel® Pentium® G4400T 20" 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black, Silver based on the first three specs of the first five spec groups.

HP ProOne 400 G2. Product type: All-in-One PC. Display diagonal: 20", HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel® Pentium®, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product color: Black, Silver

Sleek, elegant design

Stylish design featuring extensive cable management and clean lines makes this AiO suitable for a front desk or an open office. The touch model has a 50,8 cm (20") diagonal IPS display[3] with edge- to-edge glass for space-constrained work environments.

Power like a tower

New 6th Generation Intel® Core™ 65W processors[2] bring high end processing power to the AiO that evokes tower-like performance.

Executive-class collaboration

Interact naturally with your PC using ten-point capacitive touch and Cortana[4] on Windows 10.[1] Enjoy impressive collaboration tools like Skype for Business,[3] HP Noise Reduction Software, and a 1 MP HD webcam.

Security from the start

Stay up and running with business-class security solutions, including TPM, HP BIOSphere[5] and HP Client Security.[6] Optional security locks, privacy screens, and encrypted drives[3] also help keep data and your investment safe.

Display
Display diagonal *
20"
Display resolution *
1600 x 900 pixels
Touchscreen *
Yes
HD type *
HD+
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Panel type
TN
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
G4400T
Processor cores
2
Processor threads
2
Processor frequency *
2.9 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
35 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Stepping
S0
Bus type
DMI3
Processor codename
Skylake
Processor series
Intel Pentium G4400 series for Desktop
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR2HQ
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1866, 1333, 2133, 1600 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA
Optical drive type *
DVD Super Multi
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 510
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x1902
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Audio system
DTS Studio Sound
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Network
Wi-Fi *
No
Wi-Fi standards
Not supported
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DisplayPorts quantity
1
Headphone outputs
1
Ports & interfaces
Microphone in
Yes
Design
Product color *
Black, Silver
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Business
Motherboard chipset
Intel® H110
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0.00
Intel TSX-NI version
0.00
Processor ARK ID
90614
Brand-specific features
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Management tools
HP Client Catalog, HP SoftPaq Download Manager (SDM), HP System Software Manager (SSM), HP BIOS Config Utility (BCU), HP MIK for Microsoft SCCM
HP Software provided
HP ePrint Driver+Jet Advantage, HP Hotkey Support
Power
AC adapter power
90 W
Pen
Pen included
No
Weight & dimensions
Width (without stand)
19.6" (496.7 mm)
Depth (without stand)
13.7" (347.5 mm)
Height (without stand)
2.31" (58.7 mm)
Weight (without stand)
12 lbs (5.45 kg)
Packaging content
Mouse included
Yes
Keyboard included
Yes
Warranty card
Yes
Quick start guide
Yes
Drivers included
Yes
Power cord included
Yes
Manual
Yes
Other features
Autonomy mode
No
Detachable display
No
Stand type
Easel stand
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2019-11-21 19:05:54
Uk has collected 2 expert reviews for HP ProOne 400 G2 Intel® Pentium® G4400T 50.8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black, Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Disclaimer HP ProOne 400 G2 Intel® Pentium® G4400T 20" 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black, Silver:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. 64-bit computing system required. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[3] Sold separately or as an optional feature.
[4] Cortana experience may vary by device, region. Some features including voice supported Cortana, inking, and Continuum require more advanced hardware. See www.hp.com/go/windows10upgrade. Apps sold separately.
[5] HP BIOSphere features may vary depending on the PC platform & configuration.
[6] Requires Windows.
[7] HP Touchpoint Manager requires purchase of a subscription and supports Android™, iOS and Windows 7 or higher operating systems and PCs, notebooks, tablets and smartphones from various manufacturers. Not available in all countries see www.hp.com/touchpoint for availability information..