HP logo

HP PS/2 mouse Office Ambidextrous PS/2 Optical 800 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66520
Info modified on:
10 Aug 2024, 09:57:49
End of life date:
31 Mar 2021
Guarantee:
Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP PS/2 mouse Office Ambidextrous PS/2 Optical 800 DPI:

HP PS/2 Mouse

HP PS/2 mouse Office Ambidextrous PS/2 Optical 800 DPI:

Glide over a variety of surfaces with speed and accuracy using the new HP PS/2 Mouse for the latest advancements in optical tracking technology.

• Optical tracking - Get precision movement with a tracking system that works through light for less moving parts and greater durability than ball-based mice.


• The optical sensor within the HP PS/2 2-Button Optical Scroll Mouse employs a resolution of approximately 800dpi.


• Left-handed or right-handed users can enjoy a contoured shape that suits either preference, with a wheel that also functions as a third button.

Short summary description HP PS/2 mouse Office Ambidextrous PS/2 Optical 800 DPI:

HP PS/2 Mouse, Ambidextrous, Optical, PS/2, 800 DPI, Black

Long summary description HP PS/2 mouse Office Ambidextrous PS/2 Optical 800 DPI:

HP PS/2 Mouse. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: PS/2, Movement resolution: 800 DPI, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.