HP logo

HP LaserJet Enterprise MFP M528f, Print, copy, scan, fax, Front-facing USB printing; Scan to email; Two-sided printing; Two-sided scanning

Data-sheet quality:
created/standardized by Icecat
Product views:
63178
Info modified on:
15 May 2024, 14:54:42
Short summary description HP LaserJet Enterprise MFP M528f, Print, copy, scan, fax, Front-facing USB printing; Scan to email; Two-sided printing; Two-sided scanning:

HP LaserJet Enterprise MFP M528f, Print, copy, scan, fax, Front-facing USB printing; Scan to email; Two-sided printing; Two-sided scanning, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description HP LaserJet Enterprise MFP M528f, Print, copy, scan, fax, Front-facing USB printing; Scan to email; Two-sided printing; Two-sided scanning:

HP LaserJet Enterprise MFP M528f, Print, copy, scan, fax, Front-facing USB printing; Scan to email; Two-sided printing; Two-sided scanning. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.