HP logo

HP EliteBook 840 G3 Intel® Core™ i5 i5-6300U Laptop 14" 8 GB DDR4-SDRAM 256 GB SSD Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33623
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP EliteBook 840 G3 Intel® Core™ i5 i5-6300U Laptop 14" 8 GB DDR4-SDRAM 256 GB SSD Silver:

HP EliteBook 840 G3, Intel® Core™ i5, 2.4 GHz, 14", 8 GB, 256 GB, Silver

Long summary description HP EliteBook 840 G3 Intel® Core™ i5 i5-6300U Laptop 14" 8 GB DDR4-SDRAM 256 GB SSD Silver:

HP EliteBook 840 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2.4 GHz. Display diagonal: 14". Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.