HP logo

HP OMEN 1100 keyboard Gaming USB QWERTY English Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123430
Info modified on:
01 Jun 2022, 15:49:32
Short summary description HP OMEN 1100 keyboard Gaming USB QWERTY English Black:

HP OMEN 1100, Wired, USB, Mechanical, QWERTY, LED, Black

Long summary description HP OMEN 1100 keyboard Gaming USB QWERTY English Black:

HP OMEN 1100. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Backlight type: LED. Cable length: 70.9" (1.8 m). Recommended usage: Gaming. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.