HP logo

HP 400 G3 Intel® Celeron® G3900T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16960
Info modified on:
14 May 2020, 14:57:42
Short summary description HP 400 G3 Intel® Celeron® G3900T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:

HP 400 G3, 2.6 GHz, Intel® Celeron®, G3900T, 4 GB, 500 GB, Windows 10 Pro

Long summary description HP 400 G3 Intel® Celeron® G3900T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:

HP 400 G3. Processor frequency: 2.6 GHz, Processor family: Intel® Celeron®, Processor model: G3900T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.