HP logo

HP Chromebook 14a-na0008TU Intel® Celeron® N N4020 14" HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver, Teal

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25861
Info modified on:
22 Jan 2025, 19:38:31
Short summary description HP Chromebook 14a-na0008TU Intel® Celeron® N N4020 14" HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver, Teal:

HP Chromebook 14a-na0008TU, Intel® Celeron® N, 1.1 GHz, 14", 1366 x 768 pixels, 4 GB, 64 GB

Long summary description HP Chromebook 14a-na0008TU Intel® Celeron® N N4020 14" HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver, Teal:

HP Chromebook 14a-na0008TU. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: ChromeOS. Product color: Silver, Teal

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.