HP logo

HP EliteDesk 800 65W G3 Desktop Mini PC

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171165
Info modified on:
13 Jun 2025, 17:18:14
End of life date:
30 Nov 2018
Short summary description HP EliteDesk 800 65W G3 Desktop Mini PC:

HP EliteDesk 800 65W G3 Desktop Mini PC, 2.5 GHz, Intel® Core™ i5, i5-6500T, 8 GB, 500 GB, Windows 7 Professional

Long summary description HP EliteDesk 800 65W G3 Desktop Mini PC:

HP EliteDesk 800 65W G3 Desktop Mini PC. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Desktop. Product type: Mini PC. Product color: Black, Silver

Reasons to buy
The Story
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.