HP logo

HP EliteDesk 800 G3 Intel® Core™ i7 i7-6700 32 GB DDR4-SDRAM 256 GB SSD SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55792
Info modified on:
14 Mar 2024, 19:34:44
Short summary description HP EliteDesk 800 G3 Intel® Core™ i7 i7-6700 32 GB DDR4-SDRAM 256 GB SSD SFF PC Black:

HP EliteDesk 800 G3, 3.4 GHz, Intel® Core™ i7, i7-6700, 32 GB, DDR4-SDRAM, 256 GB

Long summary description HP EliteDesk 800 G3 Intel® Core™ i7 i7-6700 32 GB DDR4-SDRAM 256 GB SSD SFF PC Black:

HP EliteDesk 800 G3. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 11.7 lbs (5.31 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.