HP logo

HP Pro x2 612 G2 Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 12" Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94664
Info modified on:
23 Jan 2025, 18:45:48
Short summary description HP Pro x2 612 G2 Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 12" Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

HP Pro x2 612 G2, Intel® Core™ i5, 1.2 GHz, 12", 1920 x 1280 pixels, 4 GB, 128 GB

Long summary description HP Pro x2 612 G2 Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 12" Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

HP Pro x2 612 G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-7Y54, Processor frequency: 1.2 GHz. Display diagonal: 12", HD type: Full HD, Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.