HP logo

HP OMEN by - 17-an012dx

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18162
Info modified on:
23 Jan 2025, 19:06:05
End of life date:
31 Jan 2019
Short summary description HP OMEN by - 17-an012dx:

HP OMEN by - 17-an012dx, Intel® Core™ i7, 2.8 GHz, 17.3", 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description HP OMEN by - 17-an012dx:

HP OMEN by - 17-an012dx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product color: Red, Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.