HP logo

HP 17-ak092cl AMD A10 A10-9620P Laptop 17.3" Touchscreen HD+ 12 GB DDR4-SDRAM 1 TB HDD AMD Radeon 535DX Windows 10 Home Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15379
Info modified on:
23 Jan 2025, 18:47:58
End of life date:
30 Sept 2018
Short summary description HP 17-ak092cl AMD A10 A10-9620P Laptop 17.3" Touchscreen HD+ 12 GB DDR4-SDRAM 1 TB HDD AMD Radeon 535DX Windows 10 Home Gray:

HP 17-ak092cl, AMD A10, 2.5 GHz, 17.3", 1600 x 900 pixels, 12 GB, 1 TB

Long summary description HP 17-ak092cl AMD A10 A10-9620P Laptop 17.3" Touchscreen HD+ 12 GB DDR4-SDRAM 1 TB HDD AMD Radeon 535DX Windows 10 Home Gray:

HP 17-ak092cl. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-9620P, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Gray

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.